ALL-STATES, Inc. Double Loop Cable Tie 13751

Description
NYLON MATERIAL ULTRAVIOLET BLACK COLOR 12 INCH 0.187 INCH 0.055 INCH THICKNESS 3000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND PACKAGING TYPE BULK RTDL-1100 MODEL
Datasheet
Description
NYLON MATERIAL ULTRAVIOLET BLACK COLOR 12 INCH 0.187 INCH 0.055 INCH THICKNESS 3000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND PACKAGING TYPE BULK RTDL-1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Loop Cable Tie - 13751 - ALL-STATES, Inc.
St. Charles, IL, USA
Double Loop Cable Tie
13751
Double Loop Cable Tie 13751
NYLON MATERIAL ULTRAVIOLET BLACK COLOR 12 INCH 0.187 INCH 0.055 INCH THICKNESS 3000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND PACKAGING TYPE BULK RTDL-1100 MODEL
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 12 INCH
  • 0.187 INCH
  • 0.055 INCH THICKNESS
  • 3000 PER CARTON STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • PACKAGING TYPE BULK
  • RTDL-1100 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 13751
Product Name Double Loop Cable Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details