ALL-STATES, Inc. Standard Tie 12908

Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 22 INCH 22 LENGTH IN INCH 0.5 INCH 25 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTE-2100 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 22 INCH 22 LENGTH IN INCH 0.5 INCH 25 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTE-2100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 12908 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
12908
Standard Tie 12908
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 22 INCH 22 LENGTH IN INCH 0.5 INCH 25 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTE-2100 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 22 INCH
  • 22 LENGTH IN INCH
  • 0.5 INCH
  • 25 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 6 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTE-2100 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 12908
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details