ALL-STATES, Inc. Standard Tie 12508

Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 45.5 INCH 45.5 LENGTH IN INCH 0.36 INCH 10 STANDARD PACKAGE 175 LB TENSILE STRENGTH 13 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTV-4400 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 45.5 INCH 45.5 LENGTH IN INCH 0.36 INCH 10 STANDARD PACKAGE 175 LB TENSILE STRENGTH 13 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTV-4400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 12508 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
12508
Standard Tie 12508
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 45.5 INCH 45.5 LENGTH IN INCH 0.36 INCH 10 STANDARD PACKAGE 175 LB TENSILE STRENGTH 13 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTV-4400 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 45.5 INCH
  • 45.5 LENGTH IN INCH
  • 0.36 INCH
  • 10 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 13 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTV-4400 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 12508
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details