ALL-STATES, Inc. Standard Tie 12309

Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 36.5 INCH 36.5 LENGTH IN INCH 0.36 INCH 10 STANDARD PACKAGE 175 LB TENSILE STRENGTH 11.3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTV-3600 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 36.5 INCH 36.5 LENGTH IN INCH 0.36 INCH 10 STANDARD PACKAGE 175 LB TENSILE STRENGTH 11.3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTV-3600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 12309 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
12309
Standard Tie 12309
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 36.5 INCH 36.5 LENGTH IN INCH 0.36 INCH 10 STANDARD PACKAGE 175 LB TENSILE STRENGTH 11.3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTV-3600 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 36.5 INCH
  • 36.5 LENGTH IN INCH
  • 0.36 INCH
  • 10 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 11.3 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTV-3600 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 12309
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details