ALL-STATES, Inc. Standard Tie 12108

Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 20.4 INCH 20.4 LENGTH IN INCH 0.36 INCH 10 STANDARD PACKAGE 175 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTV-1700 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 20.4 INCH 20.4 LENGTH IN INCH 0.36 INCH 10 STANDARD PACKAGE 175 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTV-1700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 12108 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
12108
Standard Tie 12108
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 20.4 INCH 20.4 LENGTH IN INCH 0.36 INCH 10 STANDARD PACKAGE 175 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTV-1700 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 20.4 INCH
  • 20.4 LENGTH IN INCH
  • 0.36 INCH
  • 10 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 5 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTV-1700 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 12108
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details