ALL-STATES, Inc. Standard Tie 12060

Description
ONE PIECE TYPE HEAT STABILIZED NYLON MATERIAL BLACK COLOR 28.5 INCH 28.5 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER HEAT STABILIZED NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-2800 MODEL
Datasheet
Description
ONE PIECE TYPE HEAT STABILIZED NYLON MATERIAL BLACK COLOR 28.5 INCH 28.5 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER HEAT STABILIZED NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-2800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 12060 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
12060
Standard Tie 12060
ONE PIECE TYPE HEAT STABILIZED NYLON MATERIAL BLACK COLOR 28.5 INCH 28.5 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 8 INCH BUNDLE DIAMETER HEAT STABILIZED NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-2800 MODEL
  • ONE PIECE TYPE
  • HEAT STABILIZED NYLON MATERIAL
  • BLACK COLOR
  • 28.5 INCH
  • 28.5 LENGTH IN INCH
  • 0.31 INCH
  • 100 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 8 INCH BUNDLE DIAMETER
  • HEAT STABILIZED NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTH-2800 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 12060
Product Name Standard Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details