ALL-STATES, Inc. Standard Tie 11856

Description
ONE PIECE TYPE POLYPROPYLENE MATERIAL BLACK COLOR 8 INCH 8 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER POLYPROPYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-800 MODEL
Datasheet
Description
ONE PIECE TYPE POLYPROPYLENE MATERIAL BLACK COLOR 8 INCH 8 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER POLYPROPYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11856 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
11856
Standard Tie 11856
ONE PIECE TYPE POLYPROPYLENE MATERIAL BLACK COLOR 8 INCH 8 LENGTH IN INCH 0.31 INCH 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER POLYPROPYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-800 MODEL
  • ONE PIECE TYPE
  • POLYPROPYLENE MATERIAL
  • BLACK COLOR
  • 8 INCH
  • 8 LENGTH IN INCH
  • 0.31 INCH
  • 100 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • POLYPROPYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTH-800 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 11856
Product Name Standard Tie
Material POLYPROPYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details