ALL-STATES, Inc. Standard Tie 11838

Description
ONE PIECE TYPE HEAT STABILIZED NYLON MATERIAL BLACK COLOR 8 INCH 8 LENGTH IN INCH 0.31 INCH 25 STANDARD PACKAGE 120 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER HEAT STABILIZED NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-800 MODEL
Datasheet
Description
ONE PIECE TYPE HEAT STABILIZED NYLON MATERIAL BLACK COLOR 8 INCH 8 LENGTH IN INCH 0.31 INCH 25 STANDARD PACKAGE 120 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER HEAT STABILIZED NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11838 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
11838
Standard Tie 11838
ONE PIECE TYPE HEAT STABILIZED NYLON MATERIAL BLACK COLOR 8 INCH 8 LENGTH IN INCH 0.31 INCH 25 STANDARD PACKAGE 120 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER HEAT STABILIZED NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RTH-800 MODEL
  • ONE PIECE TYPE
  • HEAT STABILIZED NYLON MATERIAL
  • BLACK COLOR
  • 8 INCH
  • 8 LENGTH IN INCH
  • 0.31 INCH
  • 25 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • HEAT STABILIZED NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RTH-800 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 11838
Product Name Standard Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details