ALL-STATES, Inc. Standard Tie 11708

Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 6.7 INCH 6.7 LENGTH IN INCH 0.19 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-606 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 6.7 INCH 6.7 LENGTH IN INCH 0.19 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-606 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11708 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
11708
Standard Tie 11708
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 6.7 INCH 6.7 LENGTH IN INCH 0.19 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-606 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 6.7 INCH
  • 6.7 LENGTH IN INCH
  • 0.19 INCH
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.25 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-606 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 11708
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details