ALL-STATES, Inc. Standard Tie 11508

Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 5.1 INCH 5.1 LENGTH IN INCH 0.19 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-604 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 5.1 INCH 5.1 LENGTH IN INCH 0.19 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-604 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11508 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
11508
Standard Tie 11508
ONE PIECE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 5.1 INCH 5.1 LENGTH IN INCH 0.19 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-604 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 5.1 INCH
  • 5.1 LENGTH IN INCH
  • 0.19 INCH
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-604 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 11508
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details