ALL-STATES, Inc. Standard Tie 11432

Description
ONE PIECE TYPE NYLON MATERIAL NEON GREEN COLOR 11.5 INCH 11.5 LENGTH IN INCH 0.19 INCH 50 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-1100 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NEON GREEN COLOR 11.5 INCH 11.5 LENGTH IN INCH 0.19 INCH 50 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11432 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
11432
Standard Tie 11432
ONE PIECE TYPE NYLON MATERIAL NEON GREEN COLOR 11.5 INCH 11.5 LENGTH IN INCH 0.19 INCH 50 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-1100 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NEON GREEN COLOR
  • 11.5 INCH
  • 11.5 LENGTH IN INCH
  • 0.19 INCH
  • 50 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-1100 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 11432
Product Name Standard Tie
Color NEON GREEN
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details