ALL-STATES, Inc. Standard Tie 11367

Description
ONE PIECE TYPE 14.5 INCH 14.5 LENGTH IN INCH 0.19 INCH 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND CONSTRUCTIONAL FEATURE FIRE RETARDANT LENGTH IN INCH - UOM IN RT-1400 MODEL
Datasheet
Description
ONE PIECE TYPE 14.5 INCH 14.5 LENGTH IN INCH 0.19 INCH 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND CONSTRUCTIONAL FEATURE FIRE RETARDANT LENGTH IN INCH - UOM IN RT-1400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11367 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
11367
Standard Tie 11367
ONE PIECE TYPE 14.5 INCH 14.5 LENGTH IN INCH 0.19 INCH 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND CONSTRUCTIONAL FEATURE FIRE RETARDANT LENGTH IN INCH - UOM IN RT-1400 MODEL
  • ONE PIECE TYPE
  • 14.5 INCH
  • 14.5 LENGTH IN INCH
  • 0.19 INCH
  • 500 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • CONSTRUCTIONAL FEATURE FIRE RETARDANT
  • LENGTH IN INCH - UOM IN
  • RT-1400 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 11367
Product Name Standard Tie
Length 14.5 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details