ALL-STATES, Inc. Standard Tie 11231

Description
ONE PIECE TYPE POLYPROPYLENE MATERIAL BLACK COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.19 INCH 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER POLYPROPYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-1400 MODEL
Datasheet
Description
ONE PIECE TYPE POLYPROPYLENE MATERIAL BLACK COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.19 INCH 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER POLYPROPYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-1400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11231 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
11231
Standard Tie 11231
ONE PIECE TYPE POLYPROPYLENE MATERIAL BLACK COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.19 INCH 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER POLYPROPYLENE CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-1400 MODEL
  • ONE PIECE TYPE
  • POLYPROPYLENE MATERIAL
  • BLACK COLOR
  • 14.5 INCH
  • 14.5 LENGTH IN INCH
  • 0.19 INCH
  • 500 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • POLYPROPYLENE CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-1400 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 11231
Product Name Standard Tie
Material POLYPROPYLENE
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details