ALL-STATES, Inc. Standard Tie 11138

Description
ONE PIECE TYPE NYLON MATERIAL NEON YELLOW COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.19 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-675 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NEON YELLOW COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.19 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-675 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11138 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
11138
Standard Tie 11138
ONE PIECE TYPE NYLON MATERIAL NEON YELLOW COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.19 INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-675 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NEON YELLOW COLOR
  • 7.5 INCH
  • 7.5 LENGTH IN INCH
  • 0.19 INCH
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.75 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-675 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 11138
Product Name Standard Tie
Color NEON YELLOW
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers