ALL-STATES, Inc. Standard Tie 10915

Description
ONE PIECE TYPE NYLON MATERIAL NEON PINK COLOR 8.25 INCH 8.25 LENGTH IN INCH 0.135 INCH 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-508 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NEON PINK COLOR 8.25 INCH 8.25 LENGTH IN INCH 0.135 INCH 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-508 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10915 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10915
Standard Tie 10915
ONE PIECE TYPE NYLON MATERIAL NEON PINK COLOR 8.25 INCH 8.25 LENGTH IN INCH 0.135 INCH 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-508 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NEON PINK COLOR
  • 8.25 INCH
  • 8.25 LENGTH IN INCH
  • 0.135 INCH
  • 1000 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-508 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10915
Product Name Standard Tie
Color NEON PINK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details