ALL-STATES, Inc. Standard Tie 10907

Description
ONE PIECE TYPE NYLON MATERIAL SOLAR BLUE COLOR 8.25 INCH 8.25 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-508 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL SOLAR BLUE COLOR 8.25 INCH 8.25 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-508 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10907 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10907
Standard Tie 10907
ONE PIECE TYPE NYLON MATERIAL SOLAR BLUE COLOR 8.25 INCH 8.25 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-508 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • SOLAR BLUE COLOR
  • 8.25 INCH
  • 8.25 LENGTH IN INCH
  • 0.135 INCH
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-508 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10907
Product Name Standard Tie
Color SOLAR BLUE
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details