ALL-STATES, Inc. Standard Tie 10830

Description
ONE PIECE TYPE NYLON MATERIAL RED COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.135 INCH 500 STANDARD PACKAGE 40 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-514 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL RED COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.135 INCH 500 STANDARD PACKAGE 40 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-514 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10830 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10830
Standard Tie 10830
ONE PIECE TYPE NYLON MATERIAL RED COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.135 INCH 500 STANDARD PACKAGE 40 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-514 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • RED COLOR
  • 14.5 INCH
  • 14.5 LENGTH IN INCH
  • 0.135 INCH
  • 500 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-514 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10830
Product Name Standard Tie
Color RED
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details