ALL-STATES, Inc. Standard Tie 10713

Description
ONE PIECE TYPE NYLON MATERIAL ORANGE COLOR 8.25 INCH 8.25 LENGTH IN INCH 0.135 INCH 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-508 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ORANGE COLOR 8.25 INCH 8.25 LENGTH IN INCH 0.135 INCH 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-508 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10713 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10713
Standard Tie 10713
ONE PIECE TYPE NYLON MATERIAL ORANGE COLOR 8.25 INCH 8.25 LENGTH IN INCH 0.135 INCH 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-508 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ORANGE COLOR
  • 8.25 INCH
  • 8.25 LENGTH IN INCH
  • 0.135 INCH
  • 1000 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-508 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10713
Product Name Standard Tie
Color ORANGE
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details