ALL-STATES, Inc. Standard Tie 10592

Description
ONE PIECE TYPE HEAT STABILIZED NYLON MATERIAL BLACK COLOR 6.2 INCH 6.2 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER HEAT STABILIZED NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-550 MODEL
Datasheet
Description
ONE PIECE TYPE HEAT STABILIZED NYLON MATERIAL BLACK COLOR 6.2 INCH 6.2 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER HEAT STABILIZED NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10592 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10592
Standard Tie 10592
ONE PIECE TYPE HEAT STABILIZED NYLON MATERIAL BLACK COLOR 6.2 INCH 6.2 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER HEAT STABILIZED NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-550 MODEL
  • ONE PIECE TYPE
  • HEAT STABILIZED NYLON MATERIAL
  • BLACK COLOR
  • 6.2 INCH
  • 6.2 LENGTH IN INCH
  • 0.135 INCH
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.25 INCH BUNDLE DIAMETER
  • HEAT STABILIZED NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-550 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10592
Product Name Standard Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details