ALL-STATES, Inc. Standard Tie 10589

Description
ONE PIECE TYPE NYLON MATERIAL YELLOW COLOR 6.2 INCH 6.2 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-550 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL YELLOW COLOR 6.2 INCH 6.2 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10589 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10589
Standard Tie 10589
ONE PIECE TYPE NYLON MATERIAL YELLOW COLOR 6.2 INCH 6.2 LENGTH IN INCH 0.135 INCH 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-550 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 6.2 INCH
  • 6.2 LENGTH IN INCH
  • 0.135 INCH
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.25 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-550 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10589
Product Name Standard Tie
Color YELLOW
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details