ALL-STATES, Inc. Standard Tie 10465

Description
ONE PIECE TYPE NYLON MATERIAL GREEN COLOR 5.2 INCH 5.2 LENGTH IN INCH 0.115 INCH 100 STANDARD PACKAGE 30 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-400 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL GREEN COLOR 5.2 INCH 5.2 LENGTH IN INCH 0.115 INCH 100 STANDARD PACKAGE 30 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10465 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10465
Standard Tie 10465
ONE PIECE TYPE NYLON MATERIAL GREEN COLOR 5.2 INCH 5.2 LENGTH IN INCH 0.115 INCH 100 STANDARD PACKAGE 30 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-400 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • GREEN COLOR
  • 5.2 INCH
  • 5.2 LENGTH IN INCH
  • 0.115 INCH
  • 100 STANDARD PACKAGE
  • 30 LB TENSILE STRENGTH
  • 1 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-400 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10465
Product Name Standard Tie
Color GREEN
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details