ALL-STATES, Inc. Standard Tie 10424

Description
ONE PIECE TYPE NYLON MATERIAL RED COLOR 5.2 INCH 5.2 LENGTH IN INCH 0.115 INCH 1000 STANDARD PACKAGE 30 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-400 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL RED COLOR 5.2 INCH 5.2 LENGTH IN INCH 0.115 INCH 1000 STANDARD PACKAGE 30 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10424 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10424
Standard Tie 10424
ONE PIECE TYPE NYLON MATERIAL RED COLOR 5.2 INCH 5.2 LENGTH IN INCH 0.115 INCH 1000 STANDARD PACKAGE 30 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-400 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • RED COLOR
  • 5.2 INCH
  • 5.2 LENGTH IN INCH
  • 0.115 INCH
  • 1000 STANDARD PACKAGE
  • 30 LB TENSILE STRENGTH
  • 1 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-400 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10424
Product Name Standard Tie
Color RED
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details