ALL-STATES, Inc. Standard Tie 10300

Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.1 INCH 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-304 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.1 INCH 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-304 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10300 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10300
Standard Tie 10300
ONE PIECE TYPE NYLON MATERIAL NATURAL COLOR 4.25 INCH 4.25 LENGTH IN INCH 0.1 INCH 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-304 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 4.25 INCH
  • 4.25 LENGTH IN INCH
  • 0.1 INCH
  • 1000 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 1 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-304 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10300
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details