ALL-STATES, Inc. Standard Tie 10199

Description
ONE PIECE TYPE NYLON MATERIAL BLUE COLOR 8 INCH 8 LENGTH IN INCH 0.09 INCH 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-377 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL BLUE COLOR 8 INCH 8 LENGTH IN INCH 0.09 INCH 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-377 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10199 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10199
Standard Tie 10199
ONE PIECE TYPE NYLON MATERIAL BLUE COLOR 8 INCH 8 LENGTH IN INCH 0.09 INCH 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-377 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • BLUE COLOR
  • 8 INCH
  • 8 LENGTH IN INCH
  • 0.09 INCH
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-377 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10199
Product Name Standard Tie
Color BLUE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details