ALL-STATES, Inc. Standard Tie 10188

Description
ONE PIECE TYPE NYLON MATERIAL ORANGE COLOR 8 INCH 8 LENGTH IN INCH 0.09 INCH 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-377 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL ORANGE COLOR 8 INCH 8 LENGTH IN INCH 0.09 INCH 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-377 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10188 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10188
Standard Tie 10188
ONE PIECE TYPE NYLON MATERIAL ORANGE COLOR 8 INCH 8 LENGTH IN INCH 0.09 INCH 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-377 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • ORANGE COLOR
  • 8 INCH
  • 8 LENGTH IN INCH
  • 0.09 INCH
  • 1000 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-377 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10188
Product Name Standard Tie
Color ORANGE
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details