ALL-STATES, Inc. Standard Tie 10145

Description
ONE PIECE TYPE NYLON MATERIAL BLUE COLOR 6.25 INCH 6.25 LENGTH IN INCH 0.09 INCH 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-360 MODEL
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL BLUE COLOR 6.25 INCH 6.25 LENGTH IN INCH 0.09 INCH 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-360 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10145 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10145
Standard Tie 10145
ONE PIECE TYPE NYLON MATERIAL BLUE COLOR 6.25 INCH 6.25 LENGTH IN INCH 0.09 INCH 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 1.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL RAP-TIGHT. BRAND LENGTH IN INCH - UOM IN RT-360 MODEL
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • BLUE COLOR
  • 6.25 INCH
  • 6.25 LENGTH IN INCH
  • 0.09 INCH
  • 1000 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 1.5 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • RAP-TIGHT. BRAND
  • LENGTH IN INCH - UOM IN
  • RT-360 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10145
Product Name Standard Tie
Color BLUE
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details