ALL-STATES, Inc. Standard Tie 10085

Description
ONE PIECE TYPE 3.8 INCH 3.8 LENGTH IN INCH 0.09 INCH 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND CONSTRUCTIONAL FEATURE FIRE RETARDANT LENGTH IN INCH - UOM IN RT-350 MODEL
Datasheet
Description
ONE PIECE TYPE 3.8 INCH 3.8 LENGTH IN INCH 0.09 INCH 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND CONSTRUCTIONAL FEATURE FIRE RETARDANT LENGTH IN INCH - UOM IN RT-350 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 10085 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
10085
Standard Tie 10085
ONE PIECE TYPE 3.8 INCH 3.8 LENGTH IN INCH 0.09 INCH 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND CONSTRUCTIONAL FEATURE FIRE RETARDANT LENGTH IN INCH - UOM IN RT-350 MODEL
  • ONE PIECE TYPE
  • 3.8 INCH
  • 3.8 LENGTH IN INCH
  • 0.09 INCH
  • 1000 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 0.75 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • CONSTRUCTIONAL FEATURE FIRE RETARDANT
  • LENGTH IN INCH - UOM IN
  • RT-350 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 10085
Product Name Standard Tie
Length 3.8 inch (96.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details