ONE PIECE TYPE
NYLON MATERIAL
NEON ORANGE COLOR
3.8 INCH
3.8 LENGTH IN INCH
0.09 INCH
100 STANDARD PACKAGE
18 LB TENSILE STRENGTH
0.75 INCH BUNDLE DIAMETER
NYLON CLIP MATERIAL
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
RT-350 MODEL
ALL-STATES, Inc.
Done
Datasheet
Description
ONE PIECE TYPE
NYLON MATERIAL
NEON ORANGE COLOR
3.8 INCH
3.8 LENGTH IN INCH
0.09 INCH
100 STANDARD PACKAGE
18 LB TENSILE STRENGTH
0.75 INCH BUNDLE DIAMETER
NYLON CLIP MATERIAL
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
RT-350 MODEL
ONE PIECE TYPE
NYLON MATERIAL
NEON ORANGE COLOR
3.8 INCH
3.8 LENGTH IN INCH
0.09 INCH
100 STANDARD PACKAGE
18 LB TENSILE STRENGTH
0.75 INCH BUNDLE DIAMETER
NYLON CLIP MATERIAL
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
RT-350 MODEL