Features
Uses industrial ceramic super C8 magnets to both magnetize and demagnetize small parts, steel screwdriver blades, tweezers, and similar tools (items must be over 1" in length and 2.5mm in diameter)
Box is made of high quality plastic, shock-resistant and cadmium free
Pocket sized: 2" x 2" x1-1/8"
All-Spec Industries
Done
Description
Features
Uses industrial ceramic super C8 magnets to both magnetize and demagnetize small parts, steel screwdriver blades, tweezers, and similar tools (items must be over 1" in length and 2.5mm in diameter)
Box is made of high quality plastic, shock-resistant and cadmium free
Pocket sized: 2" x 2" x1-1/8"
Features
Uses industrial ceramic super C8 magnets to both magnetize and demagnetize small parts, steel screwdriver blades, tweezers, and similar tools (items must be over 1" in length and 2.5mm in diameter)
Box is made of high quality plastic, shock-resistant and cadmium free
Pocket sized: 2" x 2" x1-1/8"
Features
Uses industrial ceramic super C8 magnets to both magnetize and demagnetize small parts, steel screwdriver blades, tweezers, and similar tools (items must be over 1" in length and 2.5mm in diameter)
Box is made of high quality plastic, shock-resistant and cadmium free