Specifications:
Name: Magnetizer
Width: 1.000 inch
Length: 1.000 inch
Height: 1.750 inch
Weight: 1 lb.
Specially designed for magnetizing and demagnetizing screwdrivers, nut drivers, wrenches, taps and small tools. Converts any tool blade into a magnetic retriever for screws, nuts and metallic particles.
| Magnet Kingdom | |
|---|---|
| Product Category | Magnetizers |
| Product Number | GT-0360 |
| Product Name | Magnetizer |