All-Spec Industries Series PF Mat PFM160G

Description
36" x 60" Mat Color: Grey Surface Resistivity: 109 to 1010 Permanently dissipative Beveled edges, 3/8" thick Can be grounded with grounding kit (#590-009) which includes 3/8" snap set and 15-ft. cord
Description
36" x 60" Mat Color: Grey Surface Resistivity: 109 to 1010 Permanently dissipative Beveled edges, 3/8" thick Can be grounded with grounding kit (#590-009) which includes 3/8" snap set and 15-ft. cord

Suppliers

Company
Product
Description
Supplier Links
Series PF Mat - PFM160G - All-Spec Industries
Wilmington, NC, USA
Series PF Mat
PFM160G
Series PF Mat PFM160G
36" x 60" Mat Color: Grey Surface Resistivity: 109 to 1010 Permanently dissipative Beveled edges, 3/8" thick Can be grounded with grounding kit (#590-009) which includes 3/8" snap set and 15-ft. cord
  • 36" x 60" Mat
  • Color: Grey
  • Surface Resistivity: 109 to 1010
  • Permanently dissipative
  • Beveled edges, 3/8" thick
  • Can be grounded with grounding kit (#590-009) which includes 3/8" snap set and 15-ft. cord
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Floor Mats
Product Number PFM160G
Product Name Series PF Mat
Mat Type Anti-Fatigue; Conductive; ESD / Static Dissipative
Material Vinyl
Color(s) Grey
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 1974307 - RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Vinyl
Color(s) Black
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® HoofTrax™ Adhesive-Backed Runner - Sand Texture - FLM6200 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Polyester Film
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details