All-Spec Industries PD Series 3-layer Vinyl Matting PDR220B

Description
The Sierra PDR220B is a 36" x 50' roll of the PD series 3-layer vinyl matting. Sierra PDR220B Features: This superior 3-layer vinyl material is produced using a proprietary process Top layer is a textured, non-glare dissipative vinyl Middle layer is made from a highly conductive material Bottom layer is a cushioning closed cell dissipative foam Softer than most standard ESD-Safe rubber matting Electrical resistance for RTG (@ 12% RH & 10V): >7.0 x 106 to <9.0 x 108 ohms/sq Electrical resistance for RTT (@ 12% RH & 10V): >9.0 x 107 to <5.0 x 108 ohms/sq Color: blue Size: 36" x 50' Thickness: 0.125"
Description
The Sierra PDR220B is a 36" x 50' roll of the PD series 3-layer vinyl matting. Sierra PDR220B Features: This superior 3-layer vinyl material is produced using a proprietary process Top layer is a textured, non-glare dissipative vinyl Middle layer is made from a highly conductive material Bottom layer is a cushioning closed cell dissipative foam Softer than most standard ESD-Safe rubber matting Electrical resistance for RTG (@ 12% RH & 10V): >7.0 x 106 to <9.0 x 108 ohms/sq Electrical resistance for RTT (@ 12% RH & 10V): >9.0 x 107 to <5.0 x 108 ohms/sq Color: blue Size: 36" x 50' Thickness: 0.125"

Suppliers

Company
Product
Description
Supplier Links
PD Series 3-layer Vinyl Matting - PDR220B - All-Spec Industries
Wilmington, NC, USA
PD Series 3-layer Vinyl Matting
PDR220B
PD Series 3-layer Vinyl Matting PDR220B
The Sierra PDR220B is a 36" x 50' roll of the PD series 3-layer vinyl matting. Sierra PDR220B Features: This superior 3-layer vinyl material is produced using a proprietary process Top layer is a textured, non-glare dissipative vinyl Middle layer is made from a highly conductive material Bottom layer is a cushioning closed cell dissipative foam Softer than most standard ESD-Safe rubber matting Electrical resistance for RTG (@ 12% RH & 10V): >7.0 x 106 to <9.0 x 108 ohms/sq Electrical resistance for RTT (@ 12% RH & 10V): >9.0 x 107 to <5.0 x 108 ohms/sq Color: blue Size: 36" x 50' Thickness: 0.125"

The Sierra PDR220B is a 36" x 50' roll of the PD series 3-layer vinyl matting.

Sierra PDR220B Features:

  • This superior 3-layer vinyl material is produced using a proprietary process
  • Top layer is a textured, non-glare dissipative vinyl
  • Middle layer is made from a highly conductive material
  • Bottom layer is a cushioning closed cell dissipative foam
  • Softer than most standard ESD-Safe rubber matting
  • Electrical resistance for RTG (@ 12% RH & 10V): >7.0 x 106 to <9.0 x 108 ohms/sq
  • Electrical resistance for RTT (@ 12% RH & 10V): >9.0 x 107 to <5.0 x 108 ohms/sq
  • Color: blue
  • Size: 36" x 50'
  • Thickness: 0.125"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Floor Mats
Product Number PDR220B
Product Name PD Series 3-layer Vinyl Matting
Mat Type Conductive; ESD / Static Dissipative
Material Vinyl
Color(s) Blue
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Safety Mats - 2382593 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Length 39.37 inch (1000 mm)
View Details
PIG® Absorbent Mat Pad in Dispenser Box - MAT240 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details