All-Spec Industries Fiberglass Mat FGS2436D

Description
This Sierra FGS2436D rigid dissipative fiberglass reinforced polyester mat is ESD-Safe and durable. Resistant to most chemicals, the dissipative mat is ideal for work tops. Includes ground cord and snap that can easily be installed by customer. Sierra FGS2436D Features: Size: 24 x 36" Thickness: .062" Dissipative 108 Color: Slate Grey
Description
This Sierra FGS2436D rigid dissipative fiberglass reinforced polyester mat is ESD-Safe and durable. Resistant to most chemicals, the dissipative mat is ideal for work tops. Includes ground cord and snap that can easily be installed by customer. Sierra FGS2436D Features: Size: 24 x 36" Thickness: .062" Dissipative 108 Color: Slate Grey

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Mat - FGS2436D - All-Spec Industries
Wilmington, NC, USA
Fiberglass Mat
FGS2436D
Fiberglass Mat FGS2436D
This Sierra FGS2436D rigid dissipative fiberglass reinforced polyester mat is ESD-Safe and durable. Resistant to most chemicals, the dissipative mat is ideal for work tops. Includes ground cord and snap that can easily be installed by customer. Sierra FGS2436D Features: Size: 24 x 36" Thickness: .062" Dissipative 108 Color: Slate Grey

This Sierra FGS2436D rigid dissipative fiberglass reinforced polyester mat is ESD-Safe and durable. Resistant to most chemicals, the dissipative mat is ideal for work tops. Includes ground cord and snap that can easily be installed by customer.

    Sierra FGS2436D Features:
  • Size: 24 x 36"
  • Thickness: .062"
  • Dissipative 108
  • Color: Slate Grey
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Floor Mats
Product Number FGS2436D
Product Name Fiberglass Mat
Mat Type Conductive; ESD / Static Dissipative
Features Chemical Resistant
Material Fiberglass
Color(s) Slate Grey
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti Static Mats - 8157016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Specialty; Chemical resistance, continuous monitoring, soldering
Material Synthetic Rubber
Color(s) Yellow
View Details
PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details