All-Spec Industries Lab Tech ESD-Safe 30" Length Coat EEC-M

Description
The Lab Tech EEC-M is an ESD-safe jacket that is designed to protect against static build-up generated by your body and clothing. Lab Tech EEC-M Features: Traditional style with collar and lapels Front snap closure Snaps on sleeve to adjust the fit for different size wrists Pockets: Two hip pockets: 7" wide x 6-1/4" deep One chest pocket: 6" wide x 5-1/4" deep Size: Medium Fits chest: 38-40 Finished chest: 46 Coat length: 40 Finished sleeve length: 35 Lab Tech EEC-M Specifications: Surface resistivity: 106 - 108 98% polyester and 2% BASF Resistat conductive Fiber Made from lightweight 3.1 oz knit fabric
Description
The Lab Tech EEC-M is an ESD-safe jacket that is designed to protect against static build-up generated by your body and clothing. Lab Tech EEC-M Features: Traditional style with collar and lapels Front snap closure Snaps on sleeve to adjust the fit for different size wrists Pockets: Two hip pockets: 7" wide x 6-1/4" deep One chest pocket: 6" wide x 5-1/4" deep Size: Medium Fits chest: 38-40 Finished chest: 46 Coat length: 40 Finished sleeve length: 35 Lab Tech EEC-M Specifications: Surface resistivity: 106 - 108 98% polyester and 2% BASF Resistat conductive Fiber Made from lightweight 3.1 oz knit fabric

Suppliers

Company
Product
Description
Supplier Links
Lab Tech ESD-Safe 30
Wilmington, NC, USA
Lab Tech ESD-Safe 30" Length Coat
EEC-M
Lab Tech ESD-Safe 30" Length Coat EEC-M
The Lab Tech EEC-M is an ESD-safe jacket that is designed to protect against static build-up generated by your body and clothing. Lab Tech EEC-M Features: Traditional style with collar and lapels Front snap closure Snaps on sleeve to adjust the fit for different size wrists Pockets: Two hip pockets: 7" wide x 6-1/4" deep One chest pocket: 6" wide x 5-1/4" deep Size: Medium Fits chest: 38-40 Finished chest: 46 Coat length: 40 Finished sleeve length: 35 Lab Tech EEC-M Specifications: Surface resistivity: 106 - 108 98% polyester and 2% BASF Resistat conductive Fiber Made from lightweight 3.1 oz knit fabric

The Lab Tech EEC-M is an ESD-safe jacket that is designed to protect against static build-up generated by your body and clothing.

Lab Tech EEC-M Features:

  • Traditional style with collar and lapels
  • Front snap closure
  • Snaps on sleeve to adjust the fit for different size wrists
  • Pockets:
    • Two hip pockets: 7" wide x 6-1/4" deep
    • One chest pocket: 6" wide x 5-1/4" deep
  • Size: Medium
  • Fits chest: 38-40
  • Finished chest: 46
  • Coat length: 40
  • Finished sleeve length: 35

Lab Tech EEC-M Specifications:

  • Surface resistivity: 106 - 108
  • 98% polyester and 2% BASF Resistat conductive Fiber
  • Made from lightweight 3.1 oz knit fabric
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Clothing
Product Number EEC-M
Product Name Lab Tech ESD-Safe 30" Length Coat
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Polo Shirts - 106339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Safety Vest - SV9 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Clothing Type Vest
View Details