DME Company Thermoshield™ Gloves 24AC

Description
Excellent Insulation - Thousands of terrycloth loops create a cushion of air that insulates against extreme temperatures. The range of thermal protection varies according to the duration of exposure. Ergonomically-correc t Design - By eliminating stiff, bulky, uncomfortable seams, Thermoshield™ gloves provide a better fit, better breathability and greater comfort for enhanced productivity and less fatigue. Reversible - Thermoshield™ gloves are reversible, to ensure maximum use from each individual glove; they pair easily after washing and can be replaced one glove at a time. Superior Cost-effectiveness - Because Thermoshield™ gloves are machine knitted they provide greater consistency of quality than standard cut and sewn gloves. Applications: Glass handling Injection molding Plastic processing Steel manufacturing
Description
Excellent Insulation - Thousands of terrycloth loops create a cushion of air that insulates against extreme temperatures. The range of thermal protection varies according to the duration of exposure. Ergonomically-correc t Design - By eliminating stiff, bulky, uncomfortable seams, Thermoshield™ gloves provide a better fit, better breathability and greater comfort for enhanced productivity and less fatigue. Reversible - Thermoshield™ gloves are reversible, to ensure maximum use from each individual glove; they pair easily after washing and can be replaced one glove at a time. Superior Cost-effectiveness - Because Thermoshield™ gloves are machine knitted they provide greater consistency of quality than standard cut and sewn gloves. Applications: Glass handling Injection molding Plastic processing Steel manufacturing

Suppliers

Company
Product
Description
Supplier Links
Thermoshield™ Gloves - 24AC - DME Company
Madison Heights, MI, USA
Thermoshield™ Gloves
24AC
Thermoshield™ Gloves 24AC
Excellent Insulation - Thousands of terrycloth loops create a cushion of air that insulates against extreme temperatures. The range of thermal protection varies according to the duration of exposure. Ergonomically-correc t Design - By eliminating stiff, bulky, uncomfortable seams, Thermoshield™ gloves provide a better fit, better breathability and greater comfort for enhanced productivity and less fatigue. Reversible - Thermoshield™ gloves are reversible, to ensure maximum use from each individual glove; they pair easily after washing and can be replaced one glove at a time. Superior Cost-effectiveness - Because Thermoshield™ gloves are machine knitted they provide greater consistency of quality than standard cut and sewn gloves. Applications: Glass handling Injection molding Plastic processing Steel manufacturing

Excellent Insulation - Thousands of terrycloth loops create a cushion of air that insulates against extreme temperatures. The range of thermal protection varies according to the duration of exposure.

Ergonomically-correct Design - By eliminating stiff, bulky, uncomfortable seams, Thermoshield™ gloves provide a better fit, better breathability and greater comfort for enhanced productivity and less fatigue.

Reversible - Thermoshield™ gloves are reversible, to ensure maximum use from each individual glove; they pair easily after washing and can be replaced one glove at a time.

Superior Cost-effectiveness - Because Thermoshield™ gloves are machine knitted they provide greater consistency of quality than standard cut and sewn gloves.

Applications:

  • Glass handling
  • Injection molding
  • Plastic processing
  • Steel manufacturing
Supplier's Site

Technical Specifications

  DME Company
Product Category Safety Clothing
Product Number 24AC
Product Name Thermoshield™ Gloves
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 1240685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Nitrile
View Details
Posi-Wear™ - PS-3700 Series - DME Company
Specs
Clothing Type Coveralls/Body Suit; Shoe Covers
Application Molding
Material Polypropylene
View Details