All-Spec Industries DS Series 2-layer Rubber Floor Mat DS43

Description
The Sierra DS43 is a 4' x 3' DS series 2-layer rubber floor mat. Sierra DS43 Features: Made from 100% co-extruded durable rubber that is abrasion, heat, and chemical resistant Durable rubber material withstands PCB truck and cart traffic without peeling, chipping, or curling Heat and chemical resistant to hold-up against hot soldering irons, molten solder, and many common chemicals Common chemicals used in assembly areas will not harm electrical properties of the mat Dissipative upper layer will drain a static charge to the conductive layer below Conductive bottom layer will drain the charge quickly to ground Lightly textured top layer with non-reflective finish and smooth bottom layer Dissipative top layer has a resistivity of 108 ohms/sq Conductive bottom layer has a resistivity of <105 ohms/sq Color: grey speckled top layer and black bottom layer Size: 4' x 3' Thickness: 0.125" DS43 Includes: 1 - 4 x 3' floor mat 1 - W9853R - ground cord, 15' 2 - attached snaps
Description
The Sierra DS43 is a 4' x 3' DS series 2-layer rubber floor mat. Sierra DS43 Features: Made from 100% co-extruded durable rubber that is abrasion, heat, and chemical resistant Durable rubber material withstands PCB truck and cart traffic without peeling, chipping, or curling Heat and chemical resistant to hold-up against hot soldering irons, molten solder, and many common chemicals Common chemicals used in assembly areas will not harm electrical properties of the mat Dissipative upper layer will drain a static charge to the conductive layer below Conductive bottom layer will drain the charge quickly to ground Lightly textured top layer with non-reflective finish and smooth bottom layer Dissipative top layer has a resistivity of 108 ohms/sq Conductive bottom layer has a resistivity of <105 ohms/sq Color: grey speckled top layer and black bottom layer Size: 4' x 3' Thickness: 0.125" DS43 Includes: 1 - 4 x 3' floor mat 1 - W9853R - ground cord, 15' 2 - attached snaps

Suppliers

Company
Product
Description
Supplier Links
DS Series 2-layer Rubber Floor Mat - DS43 - All-Spec Industries
Wilmington, NC, USA
DS Series 2-layer Rubber Floor Mat
DS43
DS Series 2-layer Rubber Floor Mat DS43
The Sierra DS43 is a 4' x 3' DS series 2-layer rubber floor mat. Sierra DS43 Features: Made from 100% co-extruded durable rubber that is abrasion, heat, and chemical resistant Durable rubber material withstands PCB truck and cart traffic without peeling, chipping, or curling Heat and chemical resistant to hold-up against hot soldering irons, molten solder, and many common chemicals Common chemicals used in assembly areas will not harm electrical properties of the mat Dissipative upper layer will drain a static charge to the conductive layer below Conductive bottom layer will drain the charge quickly to ground Lightly textured top layer with non-reflective finish and smooth bottom layer Dissipative top layer has a resistivity of 108 ohms/sq Conductive bottom layer has a resistivity of <105 ohms/sq Color: grey speckled top layer and black bottom layer Size: 4' x 3' Thickness: 0.125" DS43 Includes: 1 - 4 x 3' floor mat 1 - W9853R - ground cord, 15' 2 - attached snaps

The Sierra DS43 is a 4' x 3' DS series 2-layer rubber floor mat.

Sierra DS43 Features:

  • Made from 100% co-extruded durable rubber that is abrasion, heat, and chemical resistant
  • Durable rubber material withstands PCB truck and cart traffic without peeling, chipping, or curling
  • Heat and chemical resistant to hold-up against hot soldering irons, molten solder, and many common chemicals
  • Common chemicals used in assembly areas will not harm electrical properties of the mat
  • Dissipative upper layer will drain a static charge to the conductive layer below
  • Conductive bottom layer will drain the charge quickly to ground
  • Lightly textured top layer with non-reflective finish and smooth bottom layer
  • Dissipative top layer has a resistivity of 108 ohms/sq
  • Conductive bottom layer has a resistivity of <105 ohms/sq
  • Color: grey speckled top layer and black bottom layer
  • Size: 4' x 3'
  • Thickness: 0.125"
  • DS43 Includes:
    • 1 - 4 x 3' floor mat
    • 1 - W9853R - ground cord, 15'
    • 2 - attached snaps
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Floor Mats
Product Number DS43
Product Name DS Series 2-layer Rubber Floor Mat
Mat Type Conductive; ESD / Static Dissipative
Features Chemical Resistant
Material Rubber
Color(s) Grey
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 285468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 59.06 inch (1500 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X50 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details