All-Spec Industries Grey ESD Carpet Tile 445-003

Description
Sierra ESD Carpet Tile is ideal flooring for areas such as SMT manufacturing, system repair and box build to create a continuous plane of conductivity. The tightly woven, high denier construction of this tile is designed to withstand heavy abuse of high traffic areas. These ESD carpet tiles require less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification. This product is only sold in cartons of 12. Sold in carton quantities only. Features and Specifications: Provides a continuous plane of conductivity in a tough and durable carpet Pile Height: 5/32" Electrical Resistance/Voltage Test ANSI/ESD S-20.20: 35 x 106 Ohm or < 100 volts kV Rating: AATCC 134-1996 electrostatic propensity: Less than 2 kV (@ 20% humidity, 20°C) 100% recyclable material
Description
Sierra ESD Carpet Tile is ideal flooring for areas such as SMT manufacturing, system repair and box build to create a continuous plane of conductivity. The tightly woven, high denier construction of this tile is designed to withstand heavy abuse of high traffic areas. These ESD carpet tiles require less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification. This product is only sold in cartons of 12. Sold in carton quantities only. Features and Specifications: Provides a continuous plane of conductivity in a tough and durable carpet Pile Height: 5/32" Electrical Resistance/Voltage Test ANSI/ESD S-20.20: 35 x 106 Ohm or < 100 volts kV Rating: AATCC 134-1996 electrostatic propensity: Less than 2 kV (@ 20% humidity, 20°C) 100% recyclable material

Suppliers

Company
Product
Description
Supplier Links
Grey ESD Carpet Tile - 445-003 - All-Spec Industries
Wilmington, NC, USA
Grey ESD Carpet Tile
445-003
Grey ESD Carpet Tile 445-003
Sierra ESD Carpet Tile is ideal flooring for areas such as SMT manufacturing, system repair and box build to create a continuous plane of conductivity. The tightly woven, high denier construction of this tile is designed to withstand heavy abuse of high traffic areas. These ESD carpet tiles require less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification. This product is only sold in cartons of 12. Sold in carton quantities only. Features and Specifications: Provides a continuous plane of conductivity in a tough and durable carpet Pile Height: 5/32" Electrical Resistance/Voltage Test ANSI/ESD S-20.20: 35 x 106 Ohm or < 100 volts kV Rating: AATCC 134-1996 electrostatic propensity: Less than 2 kV (@ 20% humidity, 20°C) 100% recyclable material

Sierra ESD Carpet Tile is ideal flooring for areas such as SMT manufacturing, system repair and box build to create a continuous plane of conductivity. The tightly woven, high denier construction of this tile is designed to withstand heavy abuse of high traffic areas. These ESD carpet tiles require less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification.
This product is only sold in cartons of 12. Sold in carton quantities only.

    Features and Specifications:
  • Provides a continuous plane of conductivity in a tough and durable carpet
  • Pile Height: 5/32"
  • Electrical Resistance/Voltage Test ANSI/ESD S-20.20: 35 x 106 Ohm or < 100 volts
  • kV Rating: AATCC 134-1996 electrostatic propensity: Less than 2 kV (@ 20% humidity, 20°C)
  • 100% recyclable material
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Flooring (industrial)
Product Number 445-003
Product Name Grey ESD Carpet Tile
Application Industrial
Type Carpet
Color/Finish Grey
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Work-Cushion® Tile, Open grid, Size 3' x 3', Red (Grease-proof ) - DC-1190 - American Floor Products Co., Inc.
Specs
Application Commercial
Color/Finish Red (Grease-proof )
Thickness 0.7500 inch (19.05 mm)
View Details
Plywood Floor Over Roof Deck -  - MiTek Inc
Specs
Type Wood Decking
View Details