All-Spec Industries White/Gray Mosaic Alloy ESD Carpet Tile 445-001

Description
Sierra ESD Carpet Tile is ideal flooring for areas such as SMT manufacturing, system repair and box build to create a continuous plane of conductivity. The tightly woven, high denier construction of this tile is designed to withstand heavy abuse of high traffic areas. These ESD carpet tiles require less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification. This product is only sold in cartons of 12. Sold in carton quantities only. Features and Specifications: Provides a continuous plane of conductivity in a tough and durable carpet Pile Height: 5/32" Electrical Resistance/Voltage Test ANSI/ESD S-20.20: 35 x 106 Ohm or < 100 volts kV Rating: AATCC 134-1996 electrostatic propensity: Less than 2 kV (@ 20% humidity, 20°C) 100% recyclable material
Description
Sierra ESD Carpet Tile is ideal flooring for areas such as SMT manufacturing, system repair and box build to create a continuous plane of conductivity. The tightly woven, high denier construction of this tile is designed to withstand heavy abuse of high traffic areas. These ESD carpet tiles require less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification. This product is only sold in cartons of 12. Sold in carton quantities only. Features and Specifications: Provides a continuous plane of conductivity in a tough and durable carpet Pile Height: 5/32" Electrical Resistance/Voltage Test ANSI/ESD S-20.20: 35 x 106 Ohm or < 100 volts kV Rating: AATCC 134-1996 electrostatic propensity: Less than 2 kV (@ 20% humidity, 20°C) 100% recyclable material

Suppliers

Company
Product
Description
Supplier Links
White/Gray Mosaic Alloy ESD Carpet Tile - 445-001 - All-Spec Industries
Wilmington, NC, USA
White/Gray Mosaic Alloy ESD Carpet Tile
445-001
White/Gray Mosaic Alloy ESD Carpet Tile 445-001
Sierra ESD Carpet Tile is ideal flooring for areas such as SMT manufacturing, system repair and box build to create a continuous plane of conductivity. The tightly woven, high denier construction of this tile is designed to withstand heavy abuse of high traffic areas. These ESD carpet tiles require less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification. This product is only sold in cartons of 12. Sold in carton quantities only. Features and Specifications: Provides a continuous plane of conductivity in a tough and durable carpet Pile Height: 5/32" Electrical Resistance/Voltage Test ANSI/ESD S-20.20: 35 x 106 Ohm or < 100 volts kV Rating: AATCC 134-1996 electrostatic propensity: Less than 2 kV (@ 20% humidity, 20°C) 100% recyclable material

Sierra ESD Carpet Tile is ideal flooring for areas such as SMT manufacturing, system repair and box build to create a continuous plane of conductivity. The tightly woven, high denier construction of this tile is designed to withstand heavy abuse of high traffic areas. These ESD carpet tiles require less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification. This product is only sold in cartons of 12. Sold in carton quantities only.

    Features and Specifications:
  • Provides a continuous plane of conductivity in a tough and durable carpet
  • Pile Height: 5/32"
  • Electrical Resistance/Voltage Test ANSI/ESD S-20.20: 35 x 106 Ohm or < 100 volts
  • kV Rating: AATCC 134-1996 electrostatic propensity: Less than 2 kV (@ 20% humidity, 20°C)
  • 100% recyclable material
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Flooring (industrial)
Product Number 445-001
Product Name White/Gray Mosaic Alloy ESD Carpet Tile
Application Industrial
Type Carpet
Color/Finish White/Grey
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Vinyl Flooring Product, Amtico Metal Tin - AR0AME32 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Indulgence; Dimple Finish
View Details
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 24 inch (610 mm)
Width 48 inch (1219 mm)
View Details
Anti-Slip Walkway Covers - Hi-Traction® - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details