All-Spec Industries Conductive Vinyl Tile Flooring 440-102

Description
The Sierra 440-102 is an conductive vinyl tile flooring that creates an attractive uniform surface with a durable hard surface and antifatigue backing. These ESD-safe vinyl tiles can be installed over access floors and easily perforated without cracking. The high vinyl content and high-pressure manufacturing process makes these tiles indention and abrasion resistant, and the non-porous surface offers excellent chemical resistance. This easy-to-maintain flooring never needs conductive wax, making it ideal for areas requiring a low maintenance, no dust, high performance ESD floor. The 440 series meets all of the requirements of ANSI/ESD S.20.20; the properties are permanent and are not affected by ambient humidity or temperature. One copper grounding strip (440-135) is REQUIRED per every 1,000 square feet of conductive tile. NOTE: Price is per tile, and minimum quantity per order is 10 tiles (1 carton). Sold in carton quanties only. Sierra 440-102 Features: Low outgassing emission Meets Class 10 cleanroom requirements Conforms to the requirement of NFPA 99 Standard for Health Care Facilities Conductive Surface to surface: 2.5 X 104 - 106 Surface to ground: 2.5 x 104 Electrostatic propensity: Less than 20V Static Decay: 0.01 sec Durable, abrasion and indention resistant High chemical resistance Antifatique backing Thickness: 3.175mm Color: Mont Blanc Size per tile: 24" x 24" Meets all of the requirements of ANSI/ESD S.20.20
Description
The Sierra 440-102 is an conductive vinyl tile flooring that creates an attractive uniform surface with a durable hard surface and antifatigue backing. These ESD-safe vinyl tiles can be installed over access floors and easily perforated without cracking. The high vinyl content and high-pressure manufacturing process makes these tiles indention and abrasion resistant, and the non-porous surface offers excellent chemical resistance. This easy-to-maintain flooring never needs conductive wax, making it ideal for areas requiring a low maintenance, no dust, high performance ESD floor. The 440 series meets all of the requirements of ANSI/ESD S.20.20; the properties are permanent and are not affected by ambient humidity or temperature. One copper grounding strip (440-135) is REQUIRED per every 1,000 square feet of conductive tile. NOTE: Price is per tile, and minimum quantity per order is 10 tiles (1 carton). Sold in carton quanties only. Sierra 440-102 Features: Low outgassing emission Meets Class 10 cleanroom requirements Conforms to the requirement of NFPA 99 Standard for Health Care Facilities Conductive Surface to surface: 2.5 X 104 - 106 Surface to ground: 2.5 x 104 Electrostatic propensity: Less than 20V Static Decay: 0.01 sec Durable, abrasion and indention resistant High chemical resistance Antifatique backing Thickness: 3.175mm Color: Mont Blanc Size per tile: 24" x 24" Meets all of the requirements of ANSI/ESD S.20.20

Suppliers

Company
Product
Description
Supplier Links
Conductive Vinyl Tile Flooring - 440-102 - All-Spec Industries
Wilmington, NC, USA
Conductive Vinyl Tile Flooring
440-102
Conductive Vinyl Tile Flooring 440-102
The Sierra 440-102 is an conductive vinyl tile flooring that creates an attractive uniform surface with a durable hard surface and antifatigue backing. These ESD-safe vinyl tiles can be installed over access floors and easily perforated without cracking. The high vinyl content and high-pressure manufacturing process makes these tiles indention and abrasion resistant, and the non-porous surface offers excellent chemical resistance. This easy-to-maintain flooring never needs conductive wax, making it ideal for areas requiring a low maintenance, no dust, high performance ESD floor. The 440 series meets all of the requirements of ANSI/ESD S.20.20; the properties are permanent and are not affected by ambient humidity or temperature. One copper grounding strip (440-135) is REQUIRED per every 1,000 square feet of conductive tile. NOTE: Price is per tile, and minimum quantity per order is 10 tiles (1 carton). Sold in carton quanties only. Sierra 440-102 Features: Low outgassing emission Meets Class 10 cleanroom requirements Conforms to the requirement of NFPA 99 Standard for Health Care Facilities Conductive Surface to surface: 2.5 X 104 - 106 Surface to ground: 2.5 x 104 Electrostatic propensity: Less than 20V Static Decay: 0.01 sec Durable, abrasion and indention resistant High chemical resistance Antifatique backing Thickness: 3.175mm Color: Mont Blanc Size per tile: 24" x 24" Meets all of the requirements of ANSI/ESD S.20.20

The Sierra 440-102 is an conductive vinyl tile flooring that creates an attractive uniform surface with a durable hard surface and antifatigue backing. These ESD-safe vinyl tiles can be installed over access floors and easily perforated without cracking. The high vinyl content and high-pressure manufacturing process makes these tiles indention and abrasion resistant, and the non-porous surface offers excellent chemical resistance. This easy-to-maintain flooring never needs conductive wax, making it ideal for areas requiring a low maintenance, no dust, high performance ESD floor. The 440 series meets all of the requirements of ANSI/ESD S.20.20; the properties are permanent and are not affected by ambient humidity or temperature. One copper grounding strip (440-135) is REQUIRED per every 1,000 square feet of conductive tile.

NOTE: Price is per tile, and minimum quantity per order is 10 tiles (1 carton). Sold in carton quanties only.

Sierra 440-102 Features:

  • Low outgassing emission
  • Meets Class 10 cleanroom requirements
  • Conforms to the requirement of NFPA 99 Standard for Health Care Facilities
  • Conductive
    • Surface to surface: 2.5 X 104 - 106
    • Surface to ground: 2.5 x 104
  • Electrostatic propensity: Less than 20V
  • Static Decay: 0.01 sec
  • Durable, abrasion and indention resistant
  • High chemical resistance
  • Antifatique backing
  • Thickness: 3.175mm
  • Color: Mont Blanc
  • Size per tile: 24" x 24"
  • Meets all of the requirements of ANSI/ESD S.20.20
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Flooring (industrial)
Product Number 440-102
Product Name Conductive Vinyl Tile Flooring
Application Industrial
Type Vinyl Tile
Color/Finish Mont Blanc
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Bar Grating - 1-1/4
Specs
Type Grating; Bar Grating
Thickness 0.2500 inch (6.35 mm)
Material Steel
View Details
Refract Light Modular Carpet - I0288 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 24 inch (610 mm)
Material Plastic; Eco Solution Q® Nylon
View Details
ProWood® ACQ -  - Universal Forest Products
Universal Forest Products
Specs
Type Wood Decking
View Details