All-Spec Industries Conductive Vinyl Tile Flooring 440-100

Description
The Sierra 440-100 is an conductive vinyl tile flooring that creates an attractive uniform surface with a durable hard surface and antifatigue backing. These ESD-safe vinyl tiles can be installed over access floors and easily perforated without cracking. The high vinyl content and high-pressure manufacturing process makes these tiles indention and abrasion resistant, and the non-porous surface offers excellent chemical resistance. This easy-to-maintain flooring never needs conductive wax, making it ideal for areas requiring a low maintenance, no dust, high performance ESD floor. The 440 series meets all of the requirements of ANSI/ESD S.20.20; the properties are permanent and are not affected by ambient humidity or temperature. One copper grounding strip (440-135) is REQUIRED per every 1,000 square feet of conductive tile. NOTE: Price is per tile, and minimum quantity per order is 10 tiles (1 carton). Sold in carton quanties only. Sierra 440-100 Features: Low outgassing emission Meets Class 10 cleanroom requirements Conforms to the requirement of NFPA 99 Standard for Health Care Facilities Conductive Surface to surface: 2.5 X 104 - 106 Surface to ground: 2.5 x 104 Electrostatic propensity: Less than 20V Static Decay: 0.01 sec Durable, abrasion and indention resistant High chemical resistance Antifatique backing Thickness: 3.175mm Color: McKinley Size per tile: 24" x 24" Meets all of the requirements of ANSI/ESD S.20.20 Note: For an explaination on how conductive tile works, please see the products specifications sheet.
Description
The Sierra 440-100 is an conductive vinyl tile flooring that creates an attractive uniform surface with a durable hard surface and antifatigue backing. These ESD-safe vinyl tiles can be installed over access floors and easily perforated without cracking. The high vinyl content and high-pressure manufacturing process makes these tiles indention and abrasion resistant, and the non-porous surface offers excellent chemical resistance. This easy-to-maintain flooring never needs conductive wax, making it ideal for areas requiring a low maintenance, no dust, high performance ESD floor. The 440 series meets all of the requirements of ANSI/ESD S.20.20; the properties are permanent and are not affected by ambient humidity or temperature. One copper grounding strip (440-135) is REQUIRED per every 1,000 square feet of conductive tile. NOTE: Price is per tile, and minimum quantity per order is 10 tiles (1 carton). Sold in carton quanties only. Sierra 440-100 Features: Low outgassing emission Meets Class 10 cleanroom requirements Conforms to the requirement of NFPA 99 Standard for Health Care Facilities Conductive Surface to surface: 2.5 X 104 - 106 Surface to ground: 2.5 x 104 Electrostatic propensity: Less than 20V Static Decay: 0.01 sec Durable, abrasion and indention resistant High chemical resistance Antifatique backing Thickness: 3.175mm Color: McKinley Size per tile: 24" x 24" Meets all of the requirements of ANSI/ESD S.20.20 Note: For an explaination on how conductive tile works, please see the products specifications sheet.

Suppliers

Company
Product
Description
Supplier Links
Conductive Vinyl Tile Flooring - 440-100 - All-Spec Industries
Wilmington, NC, USA
Conductive Vinyl Tile Flooring
440-100
Conductive Vinyl Tile Flooring 440-100
The Sierra 440-100 is an conductive vinyl tile flooring that creates an attractive uniform surface with a durable hard surface and antifatigue backing. These ESD-safe vinyl tiles can be installed over access floors and easily perforated without cracking. The high vinyl content and high-pressure manufacturing process makes these tiles indention and abrasion resistant, and the non-porous surface offers excellent chemical resistance. This easy-to-maintain flooring never needs conductive wax, making it ideal for areas requiring a low maintenance, no dust, high performance ESD floor. The 440 series meets all of the requirements of ANSI/ESD S.20.20; the properties are permanent and are not affected by ambient humidity or temperature. One copper grounding strip (440-135) is REQUIRED per every 1,000 square feet of conductive tile. NOTE: Price is per tile, and minimum quantity per order is 10 tiles (1 carton). Sold in carton quanties only. Sierra 440-100 Features: Low outgassing emission Meets Class 10 cleanroom requirements Conforms to the requirement of NFPA 99 Standard for Health Care Facilities Conductive Surface to surface: 2.5 X 104 - 106 Surface to ground: 2.5 x 104 Electrostatic propensity: Less than 20V Static Decay: 0.01 sec Durable, abrasion and indention resistant High chemical resistance Antifatique backing Thickness: 3.175mm Color: McKinley Size per tile: 24" x 24" Meets all of the requirements of ANSI/ESD S.20.20 Note: For an explaination on how conductive tile works, please see the products specifications sheet.

The Sierra 440-100 is an conductive vinyl tile flooring that creates an attractive uniform surface with a durable hard surface and antifatigue backing. These ESD-safe vinyl tiles can be installed over access floors and easily perforated without cracking. The high vinyl content and high-pressure manufacturing process makes these tiles indention and abrasion resistant, and the non-porous surface offers excellent chemical resistance. This easy-to-maintain flooring never needs conductive wax, making it ideal for areas requiring a low maintenance, no dust, high performance ESD floor. The 440 series meets all of the requirements of ANSI/ESD S.20.20; the properties are permanent and are not affected by ambient humidity or temperature. One copper grounding strip (440-135) is REQUIRED per every 1,000 square feet of conductive tile.

NOTE: Price is per tile, and minimum quantity per order is 10 tiles (1 carton). Sold in carton quanties only.

Sierra 440-100 Features:

  • Low outgassing emission
  • Meets Class 10 cleanroom requirements
  • Conforms to the requirement of NFPA 99 Standard for Health Care Facilities
  • Conductive
    • Surface to surface: 2.5 X 104 - 106
    • Surface to ground: 2.5 x 104
  • Electrostatic propensity: Less than 20V
  • Static Decay: 0.01 sec
  • Durable, abrasion and indention resistant
  • High chemical resistance
  • Antifatique backing
  • Thickness: 3.175mm
  • Color: McKinley
  • Size per tile: 24" x 24"
  • Meets all of the requirements of ANSI/ESD S.20.20

Note: For an explaination on how conductive tile works, please see the products specifications sheet.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Flooring (industrial)
Product Number 440-100
Product Name Conductive Vinyl Tile Flooring
Application Industrial
Type Vinyl Tile
Color/Finish McKinley
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Hollow Core Plank -  - Oldcastle Infrastructure, Inc.
Oldcastle Infrastructure, Inc.
Specs
Application Commercial (optional feature); Industrial (optional feature)
Type Concrete
View Details
Floor Plate - 5/16
Hoover Steel, Inc.
Specs
Type Steel Plate
Thickness 0.3125 inch (7.94 mm)
Material Steel
View Details
Metal Plank Grating - Diamond-Grip® Channel - AMICO
Specs
Type Grating
Material Steel
Features Anti-Slip
View Details