All-Spec Industries Conformal Coating Masking Tape 1673-05

Description
Dadas Tapes ATS-667 series Conformal Coat Masking Tape is designed to withstand the processing steps and high temperatures associated with the conformal coating process. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed Manufactured from a 1.0 mil polyester film with 2.0 mils of rubber resin pressure sensitive adhesive Size: .5" x 72 yards Specifications: Operating Temp: 0 to 325° F Color: Mustard Adhesions to Steel: 30 oz./in. Adhesive Type: Thermosetting Rubber Backing Material: Polyester Film
Description
Dadas Tapes ATS-667 series Conformal Coat Masking Tape is designed to withstand the processing steps and high temperatures associated with the conformal coating process. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed Manufactured from a 1.0 mil polyester film with 2.0 mils of rubber resin pressure sensitive adhesive Size: .5" x 72 yards Specifications: Operating Temp: 0 to 325° F Color: Mustard Adhesions to Steel: 30 oz./in. Adhesive Type: Thermosetting Rubber Backing Material: Polyester Film

Suppliers

Company
Product
Description
Supplier Links
Conformal Coating Masking Tape - 1673-05 - All-Spec Industries
Wilmington, NC, USA
Conformal Coating Masking Tape
1673-05
Conformal Coating Masking Tape 1673-05
Dadas Tapes ATS-667 series Conformal Coat Masking Tape is designed to withstand the processing steps and high temperatures associated with the conformal coating process. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed Manufactured from a 1.0 mil polyester film with 2.0 mils of rubber resin pressure sensitive adhesive Size: .5" x 72 yards Specifications: Operating Temp: 0 to 325° F Color: Mustard Adhesions to Steel: 30 oz./in. Adhesive Type: Thermosetting Rubber Backing Material: Polyester Film

Dadas Tapes ATS-667 series Conformal Coat Masking Tape is designed to withstand the processing steps and high temperatures associated with the conformal coating process.

    Features:
  • Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed
  • Manufactured from a 1.0 mil polyester film with 2.0 mils of rubber resin pressure sensitive adhesive
  • Size: .5" x 72 yards
    Specifications:
  • Operating Temp: 0 to 325° F
  • Color: Mustard
  • Adhesions to Steel: 30 oz./in.
  • Adhesive Type: Thermosetting Rubber
  • Backing Material: Polyester Film
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Adhesive Tapes
Product Number 1673-05
Product Name Conformal Coating Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Color Mustard
Backing Polyester; Plastic / Polymer
Unlock Full Specs
to access all available technical data