Caplugs Kwiky Dot™ Discs KD02000

Description
KD Kwiky Dot Discs are made from our KD11 tape; a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Select diameters between 3/16" and 1" are overlapped for rapid application. Temperature usage up to 300°F (149°C) Select diameters overlapped for rapid application High quality Heat resistant Clean removal (no residue) Material: Crepe Standard Color: Off White
Request a Quote
Description
KD Kwiky Dot Discs are made from our KD11 tape; a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Select diameters between 3/16" and 1" are overlapped for rapid application. Temperature usage up to 300°F (149°C) Select diameters overlapped for rapid application High quality Heat resistant Clean removal (no residue) Material: Crepe Standard Color: Off White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kwiky Dot™ Discs - KD02000 - Caplugs
Buffalo, NY, USA
Kwiky Dot™ Discs
KD02000
Kwiky Dot™ Discs KD02000
KD Kwiky Dot Discs are made from our KD11 tape; a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Select diameters between 3/16" and 1" are overlapped for rapid application. Temperature usage up to 300°F (149°C) Select diameters overlapped for rapid application High quality Heat resistant Clean removal (no residue) Material: Crepe Standard Color: Off White

KD Kwiky Dot Discs are made from our KD11 tape; a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength. It provides both resistance to paint flaking and a clean well-defined masking line. Discs are provided on a liner, which is wound on a core. Select diameters between 3/16" and 1" are overlapped for rapid application.

  • Temperature usage up to 300°F (149°C)
  • Select diameters overlapped for rapid application
  • High quality
  • Heat resistant
  • Clean removal (no residue)

Material: Crepe
Standard Color: Off White

Supplier's Site

Technical Specifications

  Caplugs
Product Category Adhesive Tapes
Product Number KD02000
Product Name Kwiky Dot™ Discs
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Discs - KP05500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Powder Peel Blue Discs - PB00312 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Aluminum Foil Discs - AF01812 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Polyimide Tape - 22-3000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details