All Sensors Corp. Pressure Sensor - MLDX Series MLDX-030D-DX01-N

Description
The MLDX series sensors are based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. These calibrated and compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air or dry gases. A protective parylene coating is optionally available for moisture/harsh media protection. Devices are available in 5 and 10 inH2O and 1, 5, 15, 30, and 100 PSI pressure ranges.
Datasheet
Description
The MLDX series sensors are based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. These calibrated and compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air or dry gases. A protective parylene coating is optionally available for moisture/harsh media protection. Devices are available in 5 and 10 inH2O and 1, 5, 15, 30, and 100 PSI pressure ranges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - MLDX Series - MLDX-030D-DX01-N - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - MLDX Series
MLDX-030D-DX01-N
Pressure Sensor - MLDX Series MLDX-030D-DX01-N
The MLDX series sensors are based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. These calibrated and compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air or dry gases. A protective parylene coating is optionally available for moisture/harsh media protection. Devices are available in 5 and 10 inH2O and 1, 5, 15, 30, and 100 PSI pressure ranges.

The MLDX series sensors are based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability.

These calibrated and compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air or dry gases.

A protective parylene coating is optionally available for moisture/harsh media protection.

Devices are available in 5 and 10 inH2O and 1, 5, 15, 30, and 100 PSI pressure ranges.

Supplier's Site Datasheet

Technical Specifications

  All Sensors Corp.
Product Category Pressure Sensors
Product Number MLDX-030D-DX01-N
Product Name Pressure Sensor - MLDX Series
Device Category Sensor
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Differential
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P60C/20bar - 1-P60C/20BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Pressure Sensors, Transducers - Industrial - IPSLU-G0750-5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details