TE Connectivity Force Sensor Elements 10219952-00

Description
Electrical Characteristics Supply Voltage (VDC) : 10 Product Type Features Force Sensor Element Sensor Type : Voltage Inline amplifier Signal Characteristics Output Signal : .5 - 3.5 V Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote
Description
Electrical Characteristics Supply Voltage (VDC) : 10 Product Type Features Force Sensor Element Sensor Type : Voltage Inline amplifier Signal Characteristics Output Signal : .5 - 3.5 V Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Sensor Elements - 10219952-00 - TE Connectivity
Berwyn, PA, United States
Force Sensor Elements
10219952-00
Force Sensor Elements 10219952-00
Electrical Characteristics Supply Voltage (VDC) : 10 Product Type Features Force Sensor Element Sensor Type : Voltage Inline amplifier Signal Characteristics Output Signal : .5 - 3.5 V Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10

Product Type Features


  • Force Sensor Element Sensor Type : Voltage Inline amplifier

Signal Characteristics


  • Output Signal : .5 - 3.5 V

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number 10219952-00
Product Name Force Sensor Elements
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20013030-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Sensors - 10221153-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Sensors - EFN30-10KN-C20019 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 20020442-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers