All Sensors Corp. Pressure Sensor - DLVR Series DLVR-L05D-E1BD-C-NI5F

Description
The DLVR Series mini digital output pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to single die devices. The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load to power supply. These calibrated and compensated sensors provide an accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection.
Datasheet
Description
The DLVR Series mini digital output pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to single die devices. The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load to power supply. These calibrated and compensated sensors provide an accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - DLVR Series - DLVR-L05D-E1BD-C-NI5F - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - DLVR Series
DLVR-L05D-E1BD-C-NI5F
Pressure Sensor - DLVR Series DLVR-L05D-E1BD-C-NI5F
The DLVR Series mini digital output pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to single die devices. The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load to power supply. These calibrated and compensated sensors provide an accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection.

The DLVR Series mini digital output pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to single die devices.

The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load to power supply.

These calibrated and compensated sensors provide an accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection.

Supplier's Site Datasheet

Technical Specifications

  All Sensors Corp.
Product Category Pressure Sensors
Product Number DLVR-L05D-E1BD-C-NI5F
Product Name Pressure Sensor - DLVR Series
Device Category Sensor
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Differential
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP200XTMA2TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output SPI
View Details