All Sensors Corp. Pressure Sensor - DLLR Series DLLR-L10D-E1BD-C-NAV6

Description
The DLLR Series Mini Digital Output Sensor is based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection.
Request a Quote
Description
The DLLR Series Mini Digital Output Sensor is based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DLLR-L10D-E1BD-C-NAV6 is a mini digital output pressure sensor from All Sensors Corp., designed for high-precision low-pressure applications. It operates within a pressure range of ±10 inH2O and features a supply voltage range of 1.68V to 3.6V. The sensor utilizes I2C or SPI interfaces, which are automatically selected, and provides an accuracy of better than 0.10%. This sensor is factory-calibrated and includes additional compensation terms to minimize high-order linearity errors, ensuring reliable pressure output even in varying temperature conditions. It is suitable for applications in medical breathing, HVAC, environmental controls, and portable equipment. The DLLR-L10D is optimized for non-corrosive, non-ionic media, such as air and dry gases, and is capable of operating in temperatures ranging from -25°C to 85°C. With ultra-low power consumption, the sensor is ideal for battery-operated devices, allowing it to enter sleep modes to conserve energy. The DLLR-L10D offers a compact solution for demanding pressure sensing needs, making it a viable option for engineers seeking reliable performance in their projects.

Datasheet Summary
Powered by GS/AI

The DLLR-L10D-E1BD-C-NAV6 is a mini digital output pressure sensor from All Sensors Corp., designed for high-precision low-pressure applications. It operates within a pressure range of ±10 inH2O and features a supply voltage range of 1.68V to 3.6V. The sensor utilizes I2C or SPI interfaces, which are automatically selected, and provides an accuracy of better than 0.10%. This sensor is factory-calibrated and includes additional compensation terms to minimize high-order linearity errors, ensuring reliable pressure output even in varying temperature conditions. It is suitable for applications in medical breathing, HVAC, environmental controls, and portable equipment. The DLLR-L10D is optimized for non-corrosive, non-ionic media, such as air and dry gases, and is capable of operating in temperatures ranging from -25°C to 85°C. With ultra-low power consumption, the sensor is ideal for battery-operated devices, allowing it to enter sleep modes to conserve energy. The DLLR-L10D offers a compact solution for demanding pressure sensing needs, making it a viable option for engineers seeking reliable performance in their projects.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - DLLR Series - DLLR-L10D-E1BD-C-NAV6 - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - DLLR Series
DLLR-L10D-E1BD-C-NAV6
Pressure Sensor - DLLR Series DLLR-L10D-E1BD-C-NAV6
The DLLR Series Mini Digital Output Sensor is based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection.

The DLLR Series Mini Digital Output Sensor is based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity.

The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 442-12247-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
442-12247-ND
Pressure Sensors, Transducers 442-12247-ND
"Pressure Sensor ±0.36PSI (±2.49kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 16b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"

"Pressure Sensor ±0.36PSI (±2.49kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 16b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"

Buy Now Datasheet

Technical Specifications

  All Sensors Corp. DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number DLLR-L10D-E1BD-C-NAV6 442-12247-ND
Product Name Pressure Sensor - DLLR Series Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Differential Differential
Media Gas
Signal Output Other Digital; Digital - I2C
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Belleville Actuated
Measurement Type Differential
View Details
E8Y-L Pressure Display - E8Y-L5Y-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - 2852224 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Gas; Liquid, Gas
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details