All Sensors Corp. Pressure Sensor - DLH Series DLH-L30D-E1BD-C-NAV8

Description
The DLH Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface option eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can entire very low-power modes between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-iconic working fluids such as air, dry gases, and the like. A protective Parylene coating is optionally available for moisture/harsh media protection.
Request a Quote Datasheet
Description
The DLH Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface option eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can entire very low-power modes between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-iconic working fluids such as air, dry gases, and the like. A protective Parylene coating is optionally available for moisture/harsh media protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - DLH Series - DLH-L30D-E1BD-C-NAV8 - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - DLH Series
DLH-L30D-E1BD-C-NAV8
Pressure Sensor - DLH Series DLH-L30D-E1BD-C-NAV8
The DLH Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface option eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can entire very low-power modes between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-iconic working fluids such as air, dry gases, and the like. A protective Parylene coating is optionally available for moisture/harsh media protection.

The DLH Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity.

The digital interface option eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can entire very low-power modes between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-iconic working fluids such as air, dry gases, and the like. A protective Parylene coating is optionally available for moisture/harsh media protection.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 442-1157-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
442-1157-ND
Pressure Sensors, Transducers 442-1157-ND
"Pressure Sensor 1.08PSI (7.48kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 16b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"

"Pressure Sensor 1.08PSI (7.48kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 16b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"

Buy Now

Technical Specifications

  All Sensors Corp. DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number DLH-L30D-E1BD-C-NAV8 442-1157-ND
Product Name Pressure Sensor - DLH Series Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Differential Differential
Media Gas
Signal Output Other Digital; Digital - I2C
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6073928-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 1450 psi (1021 m H2O)
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
E8Y-L Pressure Display - E8Y-L5Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure sensors & Load sensors - Pressure sensors - XFHM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details