The BLM-150A is an absolute pressure sensor from the BLM Series by All Sensors Corp., designed for manifold mounting. It operates within a pressure range of 0 to 150 PSI and features a linearity of 0.5%. The sensor is suitable for use with non-corrosive, non-ionic fluids such as air and dry gases. It has a supply voltage of 6 Vdc and can operate in temperatures ranging from -25°C to 85°C, with a storage temperature range of -40°C to 125°C. The device is ROHS compliant and has a maximum lead temperature of 270°C for soldering. The BLM-150A is ideal for applications in HVAC, industrial controls, and environmental monitoring.
BASIC BUTTON, 150 PSI ABSOLUTE
| All Sensors Corp. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | BLM-150A |
| Product Name | Pressure Sensor - BLM Series |
| Device Category | Sensor |