All Sensors Corp. Pressure Sensor - ACPC Series 5 PSI-G-HGRADE-MINI

Description
The Miniature series pressure sensors are based upon a proprietary technology to reduce the size of the sensor and yet maintain a high level of performance. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage.
Request a Quote Datasheet
Description
The Miniature series pressure sensors are based upon a proprietary technology to reduce the size of the sensor and yet maintain a high level of performance. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - ACPC Series - 5 PSI-G-HGRADE-MINI - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - ACPC Series
5 PSI-G-HGRADE-MINI
Pressure Sensor - ACPC Series 5 PSI-G-HGRADE-MINI
The Miniature series pressure sensors are based upon a proprietary technology to reduce the size of the sensor and yet maintain a high level of performance. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage.

The Miniature series pressure sensors are based upon a proprietary technology to reduce the size of the sensor and yet maintain a high level of performance. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors.
The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 442-1072-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
442-1072-ND
Pressure Sensors, Transducers 442-1072-ND
Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0 mV ~ 60 mV (12V) 4-SIP Module

Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0 mV ~ 60 mV (12V) 4-SIP Module

Buy Now Datasheet

Technical Specifications

  All Sensors Corp. DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 5 PSI-G-HGRADE-MINI 442-1072-ND
Product Name Pressure Sensor - ACPC Series Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge
Media Gas
Signal Output Analog Voltage; Millivolt Compensated Analog Voltage; Wheatstone Bridge
Unlock Full Specs
to access all available technical data