All Sensors Corp. Pressure Sensor - MDCX Series 5 INCH-D1DIP-MV-MINI

Description
The Millivolt Output pressure sensors is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.
Request a Quote Datasheet
Description
The Millivolt Output pressure sensors is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - MDCX Series - 5 INCH-D1DIP-MV-MINI - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - MDCX Series
5 INCH-D1DIP-MV-MINI
Pressure Sensor - MDCX Series 5 INCH-D1DIP-MV-MINI
The Millivolt Output pressure sensors is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.

The Millivolt Output pressure sensors is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like.
The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.

Supplier's Site Datasheet
0-5IN H2O,DUAL DIFF.,DIP PRESSURE SENSOR - 5 INCH-D1DIP-MV-MINI - Heilind Electronics, Inc.
Wilmington, MA, United States
0-5IN H2O,DUAL DIFF.,DIP PRESSURE SENSOR
5 INCH-D1DIP-MV-MINI
0-5IN H2O,DUAL DIFF.,DIP PRESSURE SENSOR 5 INCH-D1DIP-MV-MINI
0-5IN H2O,DUAL DIFF.,DIP PRESSURE SENSOR

0-5IN H2O,DUAL DIFF.,DIP PRESSURE SENSOR

Buy Now

Technical Specifications

  All Sensors Corp. Heilind Electronics, Inc.
Product Category Pressure Sensors Pressure Sensors
Product Number 5 INCH-D1DIP-MV-MINI 5 INCH-D1DIP-MV-MINI
Product Name Pressure Sensor - MDCX Series 0-5IN H2O,DUAL DIFF.,DIP PRESSURE SENSOR
Device Category Sensor Sensor
Measurement Type Differential Differential
Media Gas
Signal Output Analog Voltage; Millivolt Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1215542 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details